Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 6W |
Supply Voltage Range | 4.5V to 14.4V |
Amplifier Case Style | HTSSOP |
No. of Pins | 28Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
6-W stereo, 12-W mono, 4.5- to 14.4-V, analog in Class-D audio amplifier w/ inductor free & AGL | Texas Instruments |
Audio Amp, Class D, 6W, Htssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA3144D2PWPR?
Additional datasheets, footprints and schematics for TPA3144D2PWPR are listed on our Part Details page. You can also find images and similar parts to TPA3144D2PWPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3144D2PWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3144D2PWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3144D2PWPR fall under?
The TPA3144D2PWPR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3144D2PWPR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3144D2PWPR you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3144D2PWPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3144D2PWPR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPA3144D2PWPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3144D2PWPR often in real-time on the comparison pages.
What if I can't find stock of TPA3144D2PWPR?
You can fill out our help required form which you can use to request a quote for TPA3144D2PWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.