Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 243V |
Clamping Voltage Vc Max | - |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | 270V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage | 270V |
Capacitance Cd @ Vr Typ | 25pF |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 50A |
Stand-off Voltage | 243V |
Termination Type | Axial Leaded |
THYRISTOR, BREAKOVER DIODE, 360V, DO-15 | Farnell |
Thyristor TRIAC 270V 16A 2-Pin DO-15 | Avnet Silica |
Where can I find additional details, specifications and documents for a TPA270?
Additional datasheets, footprints and schematics for TPA270 are listed on our Part Details page. You can also find images and similar parts to TPA270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA270 fall under?
The TPA270 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to TPA270 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA270 you can contact the distributor directly for product support, shipping queries etc.
Is the TPA270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA270 have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for TPA270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA270 often in real-time on the comparison pages.
What if I can't find stock of TPA270?
You can fill out our help required form which you can use to request a quote for TPA270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.