Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.77
|
1,950
in stock
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 2.2W |
Supply Voltage Range | 2.5V to 5.2V |
Amplifier Case Style | DSBGA |
No. of Pins | 12Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.2V |
Base Number | 2080 |
Operating Temperature Range | -40°C to +85°C |
THD + N | 0.07% @ 500mW 8ohm VBAT=3.6V |
2.2-W, mono, analog input Class-D audio amp with integrated Class-G boost & 20 dB fixed gain | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA2080D1YZGT?
Additional datasheets, footprints and schematics for TPA2080D1YZGT are listed on our Part Details page. You can also find images and similar parts to TPA2080D1YZGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA2080D1YZGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA2080D1YZGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA2080D1YZGT fall under?
The TPA2080D1YZGT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA2080D1YZGT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA2080D1YZGT you can contact the distributor directly for product support, shipping queries etc.
Is the TPA2080D1YZGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA2080D1YZGT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPA2080D1YZGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA2080D1YZGT often in real-time on the comparison pages.
What if I can't find stock of TPA2080D1YZGT?
You can fill out our help required form which you can use to request a quote for TPA2080D1YZGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.