Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.69
Length | 914.4mm |
---|---|
External Diameter | - |
Probe/Pocket Body Material | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Bead Wire Type K Temperature Probe | Newark Electronics |
No. of Conductors:5 | element14 |
No. of Conductors: 5 | Farnell |
Probe: K-type temperature | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TP873?
Additional datasheets, footprints and schematics for TP873 are listed on our Part Details page. You can also find images and similar parts to TP873 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP873 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP873 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP873 fall under?
The TP873 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TP873 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP873 you can contact the distributor directly for product support, shipping queries etc.
Is the TP873 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP873 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TP873.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP873 often in real-time on the comparison pages.
What if I can't find stock of TP873?
You can fill out our help required form which you can use to request a quote for TP873 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.