Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pre-Forming Tool Type | Lead |
---|---|
Bend Length Max | 32mm |
Product Range | - |
Bend Length Min | 9.5mm |
Component Diameter Max | 13mm |
Distance of Bend from Body of Component Min | 1mm |
Height | 140mm |
Weight | 226g |
Width | 68mm |
Wire Diameter | 1mm |
COMPONENT PRE-FORMING TOOL, TP8 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a TP 8?
Additional datasheets, footprints and schematics for TP 8 are listed on our Part Details page. You can also find images and similar parts to TP 8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP 8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP 8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP 8 fall under?
The TP 8 is listed under Tools & Maintenance > Hand Tools > Pre Forming Tools.
Can I view similar or alternative parts?
You can view similar parts to TP 8 when available in the Pre Forming Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP 8 you can contact the distributor directly for product support, shipping queries etc.
Is the TP 8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP 8 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Toby Electronics, Newark Electronics and Farnell have stock available or on a lead time for TP 8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP 8 often in real-time on the comparison pages.
What if I can't find stock of TP 8?
You can fill out our help required form which you can use to request a quote for TP 8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.