Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$7.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.74
|
6
in stock
|
Buy Now | |
Distrelec
from US$7.92
|
275
in stock
|
Buy Now | |
RS Americas
from US$10.77
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$13.90
|
6
in stock
|
Buy Now | |
element14
from US$8.61
|
6
in stock
|
Buy Now | |
TTI Europe
from US$9.59
|
-
|
Buy Now | |
Sager
from US$11.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | DPST |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | Solder Lug |
Product Range | TP Series |
SVHC | Lead (15-Jan-2019) |
C&K Pushbutton Switch DPST-NO 1A 120V | Distrelec |
Switch, P/B, Sealed, DPST-NO, OFF-MOM,.115" Round Plunger,1A,120VAC,28VDC, Solder | C&K TP21SHZQE | RS Americas |
Pb Switch, Dpst, 1A, 120Vac, Solder Lug | Newark Electronics |
PB SWITCH, DPST, 1A, 120VAC, SOLDER LUG | element14 |
PB SW DPST-NO 1A 120V | TTI Europe |
Pushbutton Switches OFF-MOM DPST SLDR | Sager |
SWITCH TP21 TINY PUSHBUTTON | Boersig |
Where can I find additional details, specifications and documents for a TP21SHZQE?
Additional datasheets, footprints and schematics for TP21SHZQE are listed on our Part Details page. You can also find images and similar parts to TP21SHZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP21SHZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP21SHZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP21SHZQE fall under?
The TP21SHZQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to TP21SHZQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP21SHZQE you can contact the distributor directly for product support, shipping queries etc.
Is the TP21SHZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP21SHZQE have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for TP21SHZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP21SHZQE often in real-time on the comparison pages.
What if I can't find stock of TP21SHZQE?
You can fill out our help required form which you can use to request a quote for TP21SHZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.