Status: | Active |
---|---|
Series: | TP2104 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
1,000
in stock
|
Buy Now | |
element14
from US$0.61
|
1,496
in stock
|
Buy Now | |
Farnell
from US$0.58
|
1,496
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
905
in stock
|
Buy Now | |
Microchip Technology
from US$0.46
|
880
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
612
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
543
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High input impedance and high gain |
Low power drive requirement |
Ease of paralleling |
Low CISS and fast switching speeds |
Excellent thermal stability |
Integral source-drain diode |
Free from secondary breakdown |
BVdss min (V) | -40 |
---|---|
Rds (on) max (Ohms) | 6 |
CISSmax (pF) | 60 |
Vgs(th) max (V) | -2.0 |
Package | TO-92, SOT-23 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -55C to +150C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
MOSFET, P-CH, -40V, -0.175A, TO-92 | element14 |
MOSFET P-CH 0.25A -40V 3-Pin TO-92 | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -40V, 6.0 Ohm | Microchip Technology |
Mosfet, P-Ch, 40V, 0.175A, To-92 | Newark Electronics |
Microchip MOSFET, P-Channel, 40V, 175mA, TO-92 | Distrelec |
TP2104 Series 40 V 6 Ohm P-Channel Enhancement-Mode Vertical DMOS FET - TO-92 | Future Electronics |
Trans MOSFET P-CH 40V 0.175A 3-Pin TO-92 Bag | Avnet America |
Microchip TP2104N3-G P-channel MOSFET Transistor, 0.175 A, 40 V, 3-Pin TO-92 | Microchip Technology Inc. TP2104N3-G | RS Americas |
Where can I find additional details, specifications and documents for a TP2104N3-G?
Additional datasheets, footprints and schematics for TP2104N3-G are listed on our Part Details page. You can also find images and similar parts to TP2104N3-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP2104N3-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP2104N3-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP2104N3-G you can contact the distributor directly for product support, shipping queries etc.
Is the TP2104N3-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TP2104N3-G have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Microchip Technology have stock available or on a lead time for TP2104N3-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP2104N3-G often in real-time on the comparison pages.
What if I can't find stock of TP2104N3-G?
You can fill out our help required form which you can use to request a quote for TP2104N3-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.