Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Compliant |
Prices starting from US$2.96
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | PC Pin |
Product Range | TP Series |
SVHC | Lead |
RoHS Compliant | Yes |
C&K Pushbutton Switch SPDT 1A 120V | Distrelec |
Tp12Shcqe |C&k Components TP12SHCQE | Newark Electronics |
TP Series Tiny SPDT On-Momentary Through Hole Pushbutton Switch | Future Electronics |
PB SW SPDT 1A 120V | TTI Europe |
Pushbutton Switches 20VAC SPDT On-Mom PCB | Sager |
Where can I find additional details, specifications and documents for a TP12SHCQE?
Additional datasheets, footprints and schematics for TP12SHCQE are listed on our Part Details page. You can also find images and similar parts to TP12SHCQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP12SHCQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP12SHCQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP12SHCQE fall under?
The TP12SHCQE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to TP12SHCQE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP12SHCQE you can contact the distributor directly for product support, shipping queries etc.
Is the TP12SHCQE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TP12SHCQE have stock available?
Authorised distributors including Distrelec, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for TP12SHCQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP12SHCQE often in real-time on the comparison pages.
What if I can't find stock of TP12SHCQE?
You can fill out our help required form which you can use to request a quote for TP12SHCQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.