Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$6.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.64
|
986
in stock
|
Buy Now | |
Newark Electronics
from US$8.48
|
109
in stock
|
Buy Now | |
element14
from US$8.15
|
109
in stock
|
Buy Now | |
Farnell
from US$8.97
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.43
|
12
in stock
|
Buy Now | |
Future Electronics
from US$8.65
|
-
|
Buy Now | |
RS Americas
from US$16.23
|
-
|
Buy Now | |
TTI Europe
from US$6.84
|
-
|
Buy Now | |
Sager
from US$8.23
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | TP Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-(On) |
Pushbutton Actuator Style | Plunger |
Actuator / Cap Colour | Black |
Contact Voltage VAC | 20V |
Contact Voltage VDC | 20V |
RoHS Compliant | Yes |
C&K Pushbutton Switch SPDT 0.4VA 20V | Distrelec |
Pb Sw, Spdt, 0.4Va, 20V, Tht, Black | Newark Electronics |
Switch: push-button | Transfer Multisort Elektronik |
TP Series Tiny SPDT On-Momentary Right Angle Through Hole Pushbutton Switch | Future Electronics |
Switch, P/B, Sealed, SPDT, OFF-MOM,.155" Round Plunger,0.4A,20VAC/DC, R/A PC ThruHole | C&K TP12SH9ABE | RS Americas |
PB SW SPDT 0.4VA 20V | TTI Europe |
Pushbutton Switches (ON)-(ON)SPDT R/A PC | Sager |
SWITCH TP12 TINY PUSHBUTTON | Boersig |
Where can I find additional details, specifications and documents for a TP12SH9ABE?
Additional datasheets, footprints and schematics for TP12SH9ABE are listed on our Part Details page. You can also find images and similar parts to TP12SH9ABE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP12SH9ABE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP12SH9ABE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP12SH9ABE fall under?
The TP12SH9ABE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to TP12SH9ABE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP12SH9ABE you can contact the distributor directly for product support, shipping queries etc.
Is the TP12SH9ABE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP12SH9ABE have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TP12SH9ABE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP12SH9ABE often in real-time on the comparison pages.
What if I can't find stock of TP12SH9ABE?
You can fill out our help required form which you can use to request a quote for TP12SH9ABE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.