Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$4.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.74
|
37
in stock
|
Buy Now | |
Distrelec
from US$5.55
|
1,676
in stock
|
Buy Now | |
TTI Europe
from US$4.07
|
960
in stock
|
Buy Now | |
Relay Specialties
from US$8.46
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$9.74
|
37
in stock
|
Buy Now | |
element14
from US$6.96
|
37
in stock
|
Buy Now | |
Future Electronics
from US$7.93
|
-
|
Buy Now | |
Sager
from US$7.55
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | TP Series |
SVHC | Lead (15-Jan-2019) |
C&K Pushbutton Switch SPDT 0.4VA 20V | Distrelec |
PB SW SPDT 0.4VA 20V | TTI Europe |
C&K SWITCH | Relay Specialties |
Pb Switch, Spdt, 0.4Va, 20V, Tht | Newark Electronics |
PB SWITCH, SPDT, 0.4VA, 20V, THT | element14 |
TP Series Tiny SPDT On-Momentary Right Angle Through Hole Push Button Switch | Future Electronics |
Pushbutton Switches ON-MOM SPDT RA PC | Sager |
SWITCH TP12 TINY PUSHBUTTON | Boersig |
Where can I find additional details, specifications and documents for a TP12SH8AVBE?
Additional datasheets, footprints and schematics for TP12SH8AVBE are listed on our Part Details page. You can also find images and similar parts to TP12SH8AVBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP12SH8AVBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP12SH8AVBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP12SH8AVBE fall under?
The TP12SH8AVBE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to TP12SH8AVBE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP12SH8AVBE you can contact the distributor directly for product support, shipping queries etc.
Is the TP12SH8AVBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP12SH8AVBE have stock available?
Authorised distributors including Distrelec, TTI Europe, Relay Specialties, Newark Electronics and element14 have stock available or on a lead time for TP12SH8AVBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP12SH8AVBE often in real-time on the comparison pages.
What if I can't find stock of TP12SH8AVBE?
You can fill out our help required form which you can use to request a quote for TP12SH8AVBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.