TP 12 Hand Tools by Duratool

COMPONENT PRE-FORMING TOOL TP12

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$96.57
No stock
Buy Now
Logo for Toby Electronics
Toby Electronics
from US$0.08
88
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$8.38
-
Buy Now
Logo for Sager
Sager
from US$8.51
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Pre-Forming Tool Type Lead
Bend Length Max 16mm
Product Range -
Bend Length Min 6.5mm
Component Diameter Max 13mm
Cut Length Max 32mm
Cut Length Min 16mm
Distance of Bend from Body of Component Min 1mm
Height 140mm
Weight 240g
Width 68mm
Wire Diameter 1mm

Alternative Descriptions

COMPONENT PRE-FORMING TOOL, TP12 | Farnell
Component Pre-Forming Tool, 16Mm | Newark Electronics


TP12 Connectors by Legrand

TRADEMASTER PLATE 1G TELEL OR CABLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TP 12?

Additional datasheets, footprints and schematics for TP 12 are listed on our Part Details page. You can also find images and similar parts to TP 12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TP 12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP 12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TP 12 fall under?

The TP 12 is listed under Tools & Maintenance > Hand Tools > Pre Forming Tools.

Can I view similar or alternative parts?

You can view similar parts to TP 12 when available in the Pre Forming Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TP 12 you can contact the distributor directly for product support, shipping queries etc.

Is the TP 12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TP 12 have stock available?

Authorised distributors including Toby Electronics, RS Americas, Sager, Farnell and Newark Electronics have stock available or on a lead time for TP 12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TP 12 often in real-time on the comparison pages.

What if I can't find stock of TP 12?

You can fill out our help required form which you can use to request a quote for TP 12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay