Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$3.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.38
|
39
in stock
|
Buy Now | |
RS Americas
from US$5.60
|
621
in stock
|
Buy Now | |
Sager
from US$5.66
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$6.99
|
39
in stock
|
Buy Now | |
element14
from US$4.71
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.76
|
25
in stock
|
Buy Now | |
Future Electronics
from US$5.94
|
-
|
Buy Now | |
TTI Europe
from US$4.90
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | Solder Lug |
Product Range | TP Series |
SVHC | Lead |
RoHS Compliant | Yes |
Switch, P/B, Sealed, SPST-NO, OFF-MOM,.115" Round Plunger,1A,120VAC,28VDC, Solder | C&K TP11SHZQE | RS Americas |
Pushbutton Switches OFF-MOM SPST SLDR | Sager |
Switch Push Spst-No | Newark Electronics |
Switch: push-button | Transfer Multisort Elektronik |
TP Series Tiny SPST Off-Momentary Solder Lug Pushbutton Switch | Future Electronics |
PB SW SPDT 1A 120V | TTI Europe |
Where can I find additional details, specifications and documents for a TP11SHZQE?
Additional datasheets, footprints and schematics for TP11SHZQE are listed on our Part Details page. You can also find images and similar parts to TP11SHZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP11SHZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP11SHZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP11SHZQE fall under?
The TP11SHZQE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to TP11SHZQE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP11SHZQE you can contact the distributor directly for product support, shipping queries etc.
Is the TP11SHZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP11SHZQE have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for TP11SHZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP11SHZQE often in real-time on the comparison pages.
What if I can't find stock of TP11SHZQE?
You can fill out our help required form which you can use to request a quote for TP11SHZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.