Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$3.96
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder Lug |
Product Range | TP Series |
SVHC | Lead (15-Jan-2019) |
Pushbutton Switch,straight,spst,off-(On),solder Terminal |C&k Components TP11SHZBE | Newark Electronics |
C&K Pushbutton Switch SPST-NO 0.4VA 20V | Distrelec |
PB SWITCH, SPST, 0.4VA, 20V, SOLDER LUG | element14 |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches OFF-MOM SPST SLDR | Sager |
Where can I find additional details, specifications and documents for a TP11SHZBE?
Additional datasheets, footprints and schematics for TP11SHZBE are listed on our Part Details page. You can also find images and similar parts to TP11SHZBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP11SHZBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP11SHZBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP11SHZBE fall under?
The TP11SHZBE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to TP11SHZBE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP11SHZBE you can contact the distributor directly for product support, shipping queries etc.
Is the TP11SHZBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP11SHZBE have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and TTI Europe have stock available or on a lead time for TP11SHZBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP11SHZBE often in real-time on the comparison pages.
What if I can't find stock of TP11SHZBE?
You can fill out our help required form which you can use to request a quote for TP11SHZBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.