Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.13
|
1,432
in stock
|
Buy Now | |
Distrelec
from US$4.59
|
1,432
in stock
|
Buy Now | |
Relay Specialties
from US$3.17
|
11
in stock
|
Buy Now | |
Future Electronics
from US$6.53
|
-
|
Buy Now | |
element14
from US$5.96
|
-
|
Buy Now | |
TTI Europe
from US$5.79
|
-
|
Buy Now | |
Sager
from US$6.21
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | TP Series |
SVHC | Lead (15-Jan-2019) |
Pushbutton Switches Switch Pb Spst Mom Vert Vbrkt |C&k Components TP11SH9V3BE | Newark Electronics |
C&K Pushbutton Switch SPST-NO 0.4VA 20V | Distrelec |
C&K NEWTON SWITCH | Relay Specialties |
TP Series Tiny SPST Off-Momentary Through Hole Pushbutton Switch | Future Electronics |
PB SWITCH, SPST, 0.4VA, 20V, THT | element14 |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches Switch Pb Spst Mom Vert Vbrkt | Sager |
Where can I find additional details, specifications and documents for a TP11SH9V3BE?
Additional datasheets, footprints and schematics for TP11SH9V3BE are listed on our Part Details page. You can also find images and similar parts to TP11SH9V3BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP11SH9V3BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP11SH9V3BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP11SH9V3BE fall under?
The TP11SH9V3BE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to TP11SH9V3BE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP11SH9V3BE you can contact the distributor directly for product support, shipping queries etc.
Is the TP11SH9V3BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP11SH9V3BE have stock available?
Authorised distributors including Newark Electronics, Distrelec, Relay Specialties, Future Electronics and element14 have stock available or on a lead time for TP11SH9V3BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP11SH9V3BE often in real-time on the comparison pages.
What if I can't find stock of TP11SH9V3BE?
You can fill out our help required form which you can use to request a quote for TP11SH9V3BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.