Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.52
|
130
in stock
|
Buy Now | |
Distrelec
from US$8.22
|
2,027
in stock
|
Buy Now | |
Future Electronics
from US$7.17
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$15.90
|
242
in stock
|
Buy Now | |
element14
from US$6.64
|
242
in stock
|
Buy Now | |
Farnell
from US$8.02
|
242
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.98
|
216
in stock
|
Buy Now | |
Relay Specialties
from US$4.06
|
48
in stock
|
Buy Now | |
RS Americas
from US$13.90
|
-
|
Buy Now | |
TTI Europe
from US$5.68
|
-
|
Buy Now | |
Sager
from US$6.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | TP Series |
SVHC | Lead (15-Jan-2019) |
C&K Pushbutton Switch SPST-NO 0.4VA 20V | Distrelec |
TP Series Tiny SPST Off-Momentary Right Angle Through Hole Pushbutton Switch | Future Electronics |
Switch, Spst, 0.4Va, 20Vac/Dc, Tht, R/A | Newark Electronics |
SWITCH, SPST, 0.4VA, 20VAC/DC, THT, R/A | element14 |
Switch: push-button | Transfer Multisort Elektronik |
Switch pushbutton right angle gold | RS |
C&K SWITCH | Relay Specialties |
Switch, P/B, Sealed, SPST-NO, OFF-MOM,.155" Plunger,0.4A,20VAC/DC, R/A PC ThruHole | C&K TP11SH9ABE | RS Americas |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches OFF-MOM SPST RA PC | Sager |
SWITCH TP11 TINY PUSHBUTTON | Boersig |
Where can I find additional details, specifications and documents for a TP11SH9ABE?
Additional datasheets, footprints and schematics for TP11SH9ABE are listed on our Part Details page. You can also find images and similar parts to TP11SH9ABE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP11SH9ABE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP11SH9ABE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP11SH9ABE fall under?
The TP11SH9ABE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TP11SH9ABE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP11SH9ABE you can contact the distributor directly for product support, shipping queries etc.
Is the TP11SH9ABE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP11SH9ABE have stock available?
Authorised distributors including Distrelec, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TP11SH9ABE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP11SH9ABE often in real-time on the comparison pages.
What if I can't find stock of TP11SH9ABE?
You can fill out our help required form which you can use to request a quote for TP11SH9ABE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.