Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.19
|
77
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.14
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$8.20
|
77
in stock
|
Buy Now | |
element14
from US$6.33
|
77
in stock
|
Buy Now | |
Future Electronics
from US$6.87
|
-
|
Buy Now | |
Distrelec
from US$9.26
|
-
|
Buy Now | |
TTI Europe
from US$5.84
|
-
|
Buy Now | |
Sager
from US$6.54
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Switch: push-button | Transfer Multisort Elektronik |
Switch Push Spst-No | Newark Electronics |
TP Series Tiny SPST Off-Momentary Right Angle Through Hole Pushbutton Switch | Future Electronics |
C&K Pushbutton Switch SPST-NO 0.4VA 20V | Distrelec |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches PUSHBUTTON SWITCH | Sager |
Where can I find additional details, specifications and documents for a TP11SH8AVBE?
Additional datasheets, footprints and schematics for TP11SH8AVBE are listed on our Part Details page. You can also find images and similar parts to TP11SH8AVBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP11SH8AVBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP11SH8AVBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP11SH8AVBE fall under?
The TP11SH8AVBE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TP11SH8AVBE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP11SH8AVBE you can contact the distributor directly for product support, shipping queries etc.
Is the TP11SH8AVBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP11SH8AVBE have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TP11SH8AVBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP11SH8AVBE often in real-time on the comparison pages.
What if I can't find stock of TP11SH8AVBE?
You can fill out our help required form which you can use to request a quote for TP11SH8AVBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.