Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$5.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.65
|
7,077
in stock
|
Buy Now | |
RS Americas
from US$13.97
|
462
in stock
|
Buy Now | |
Future Electronics
from US$7.80
|
7
in stock
|
Buy Now | |
Relay Specialties
from US$5.23
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$15.98
|
-
|
Buy Now | |
element14
from US$7.65
|
-
|
Buy Now | |
TTI Europe
from US$5.79
|
-
|
Buy Now | |
Sager
from US$6.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | TP Series |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Plunger |
Actuator / Cap Colour | Black |
Contact Voltage VAC | 20V |
Contact Voltage VDC | 20V |
RoHS Compliant | Yes |
C&K Pushbutton Switch SPST-NO 0.4VA 20V | Distrelec |
Switch, P/B, Sealed, SPST-NO, OFF-MOM,.155" Plunger,0.4A,20VAC/DC, R/A PC ThruHole | C&K TP11SH8ABE | RS Americas |
TP Series Tiny SPST Off-Momentary Right Angle Through Hole Pushbutton Switch | Future Electronics |
C&K SWITCH | Relay Specialties |
Pb Sw, Spst, 0.4Va, 20V, Tht, Black | Newark Electronics |
PUSHBUTTON SWITCH | element14 |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches MOM-(N/O) SPST RA PC | Sager |
SWITCH TP11 TINY PUSHBUTTON | Boersig |
Where can I find additional details, specifications and documents for a TP11SH8ABE?
Additional datasheets, footprints and schematics for TP11SH8ABE are listed on our Part Details page. You can also find images and similar parts to TP11SH8ABE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP11SH8ABE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP11SH8ABE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP11SH8ABE fall under?
The TP11SH8ABE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to TP11SH8ABE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP11SH8ABE you can contact the distributor directly for product support, shipping queries etc.
Is the TP11SH8ABE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP11SH8ABE have stock available?
Authorised distributors including Distrelec, RS Americas, Future Electronics, Relay Specialties and Newark Electronics have stock available or on a lead time for TP11SH8ABE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP11SH8ABE often in real-time on the comparison pages.
What if I can't find stock of TP11SH8ABE?
You can fill out our help required form which you can use to request a quote for TP11SH8ABE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.