Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$4.01
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | TP Series |
SVHC | Lead (15-Jan-2019) |
Pb Switch, Spst, 0.4Va, 20V, Tht | Newark Electronics |
PB SWITCH, SPST, 0.4VA, 20V, THT | element14 |
TP Series Tiny SPST Off-Momentary Right Angle Through Hole Pushbutton Switch | Future Electronics |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches Switch Pb Spst Mom Sealed Ra Pcb | Sager |
Where can I find additional details, specifications and documents for a TP11MS9ABE?
Additional datasheets, footprints and schematics for TP11MS9ABE are listed on our Part Details page. You can also find images and similar parts to TP11MS9ABE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP11MS9ABE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP11MS9ABE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP11MS9ABE fall under?
The TP11MS9ABE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to TP11MS9ABE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP11MS9ABE you can contact the distributor directly for product support, shipping queries etc.
Is the TP11MS9ABE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP11MS9ABE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for TP11MS9ABE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP11MS9ABE often in real-time on the comparison pages.
What if I can't find stock of TP11MS9ABE?
You can fill out our help required form which you can use to request a quote for TP11MS9ABE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.