Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Compliant |
Prices starting from US$4.66
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | PC Pin |
Product Range | TP Series |
SVHC | Lead |
RoHS Compliant | Yes |
Pushbutton Switches Pushbutton Switch |C&k Components TP11LTCQE | Newark Electronics |
C&K Pushbutton Switch SPST-NO 1A 120V | Distrelec |
TP Series SPST Off-Mom 1 A 120 VAC 28 VDC Panel Mount Tiny Pushbutton Switch | Future Electronics |
PB SW SPST-NO 1A 120V | TTI Europe |
Pushbutton Switches PUSHBUTTON SWITCH | Sager |
Where can I find additional details, specifications and documents for a TP11LTCQE?
Additional datasheets, footprints and schematics for TP11LTCQE are listed on our Part Details page. You can also find images and similar parts to TP11LTCQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP11LTCQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP11LTCQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP11LTCQE fall under?
The TP11LTCQE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to TP11LTCQE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP11LTCQE you can contact the distributor directly for product support, shipping queries etc.
Is the TP11LTCQE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TP11LTCQE have stock available?
Authorised distributors including Newark Electronics, Distrelec, Future Electronics, element14 and TTI Europe have stock available or on a lead time for TP11LTCQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP11LTCQE often in real-time on the comparison pages.
What if I can't find stock of TP11LTCQE?
You can fill out our help required form which you can use to request a quote for TP11LTCQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.