Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | Solder Lug |
Product Range | TP Series |
SVHC | Lead (15-Jan-2019) |
Tp11J81Zqe22 |C&k Components TP11J81ZQE22 | Newark Electronics |
Switch, P/B, Sealed, SPST-NO, OFF-MOM, Square Blk Cap,1A,120VAC,28VDC, Snap-In, Solder | C&K TP11J81ZQE22 | RS Americas |
PB SW SPST-NO 1A 120V | TTI Europe |
Pushbutton Switches PUSHBUTTON SWITCH SPSTOFF-(ON) | Sager |
PB SWITCH, SPST, 1A, 120VAC, SOLDER LUG | Farnell |
Where can I find additional details, specifications and documents for a TP11J81ZQE22?
Additional datasheets, footprints and schematics for TP11J81ZQE22 are listed on our Part Details page. You can also find images and similar parts to TP11J81ZQE22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP11J81ZQE22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP11J81ZQE22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP11J81ZQE22 fall under?
The TP11J81ZQE22 is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to TP11J81ZQE22 when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP11J81ZQE22 you can contact the distributor directly for product support, shipping queries etc.
Is the TP11J81ZQE22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP11J81ZQE22 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for TP11J81ZQE22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP11J81ZQE22 often in real-time on the comparison pages.
What if I can't find stock of TP11J81ZQE22?
You can fill out our help required form which you can use to request a quote for TP11J81ZQE22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.