Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.23
For Use With | T+ and T+Pro Electrical Testers |
---|---|
Accessory Type | Slim Reach Test Probe (Flat Blade) One Pair Red, Black |
Voltage Rating | 1kV |
RoHS Compliant | Yes |
Test Probes CAT IV 600V CAT III 1000V | Fluke TP1 | RS Americas |
Test Probe, Cat III 1000V 10A, Contents: (2) Probes | Carlton-Bates |
Slim-Reach Test Probes | Newark Electronics |
TEST PROBE SET, FLUKE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a TP1?
Additional datasheets, footprints and schematics for TP1 are listed on our Part Details page. You can also find images and similar parts to TP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP1 fall under?
The TP1 is listed under Test & Measurement > Test Leads & Test Probes > Test Probes - Lead End Connectors.
Can I view similar or alternative parts?
You can view similar parts to TP1 when available in the Test Probes - Lead End Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP1 you can contact the distributor directly for product support, shipping queries etc.
Is the TP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Carlton-Bates, Newark Electronics and TestEquity have stock available or on a lead time for TP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP1 often in real-time on the comparison pages.
What if I can't find stock of TP1?
You can fill out our help required form which you can use to request a quote for TP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.