Status: | Unknown |
---|---|
Series: | TP0101K |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now |
Datasheet |
---|
TP0101K |
General Information |
---|
General Information |
Reliability Data |
---|
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
MOSFET, P CH, 20V, 0.58A, SOT23 | Farnell |
Where can I find additional details, specifications and documents for a TP0101K-T1-GE3?
Additional datasheets, footprints and schematics for TP0101K-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to TP0101K-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP0101K-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP0101K-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP0101K-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the TP0101K-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TP0101K-T1-GE3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TP0101K-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP0101K-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of TP0101K-T1-GE3?
You can fill out our help required form which you can use to request a quote for TP0101K-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.