Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.11
Input Voltage | 2.4-5.5VDC |
---|---|
Output Voltage | 0.75 |
Output Current | 16000mA |
Efficiency | 95% |
Package Style | Open frame |
Length | 50.8mm |
Width | 12.7mm |
7.2mm | |
Weight | 6gg |
country of origin | TW |
ESD Sensitive | No |
Non Isolated Board Mount Dc/Dc Converter, Sip, 52.8 W, 750 Mv, 3.3 V, 16 A, 2.4 V Rohs Compliant: Yes |Traco Power TOS 16-05SIL | Newark Electronics |
Power Supply | RS Americas |
DC/DC Converter, POL 16A/3.3V,SIL | element14 |
DC/DC-Wandler, 2,4-5,5 VDC, 35 W, 1 Ausgang, 0,75-3,3 VDC, 95 % Wirkungsgrad, TOS 16-05SIL | Buerklin |
Non-Isolated DC/DC Converters | Sager |
CONVERTER, DC/DC, POL, SIL, 3.3V/16A | Farnell |
Where can I find additional details, specifications and documents for a TOS 16-05SIL?
Additional datasheets, footprints and schematics for TOS 16-05SIL are listed on our Part Details page. You can also find images and similar parts to TOS 16-05SIL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOS 16-05SIL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOS 16-05SIL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOS 16-05SIL fall under?
The TOS 16-05SIL is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TOS 16-05SIL when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOS 16-05SIL you can contact the distributor directly for product support, shipping queries etc.
Is the TOS 16-05SIL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOS 16-05SIL have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and Buerklin have stock available or on a lead time for TOS 16-05SIL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOS 16-05SIL often in real-time on the comparison pages.
What if I can't find stock of TOS 16-05SIL?
You can fill out our help required form which you can use to request a quote for TOS 16-05SIL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.