Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$93.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$118.41
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$93.46
|
29
in stock
|
Buy Now | |
element14
from US$130.27
|
29
in stock
|
Buy Now | |
Farnell
from US$100.05
|
29
in stock
|
Buy Now | |
Sager
from US$102.00
|
9
in stock
|
Buy Now | |
Conrad
from US$139.04
|
2
in stock
|
Buy Now | |
RS Americas
from US$131.93
|
-
|
Buy Now | |
TRC Electronics
from US$114.05
|
-
|
Buy Now | |
Buerklin
from US$95.95
|
-
|
Buy Now | |
Distrelec
from US$109.76
|
-
|
Buy Now |
200W, 34mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 8300mA |
Package Style | Open frame, Chassis Mount |
Length | 127mm |
Width | 76.2mm |
Weight | 315gg |
country of origin | CN |
ESD Sensitive | No |
Ac/Dc Open Frame Power Supply, Fixed, 85 V, 264 V, 200 W, 24 V, 8.3 A Rohs Compliant: Yes |Traco Power TOP 200-124 | Newark Electronics |
PSU, AC/DC, 8A, 200W, OPEN | element14 |
Power Supply,Switch Mode,24V,8.3A,200W | RS |
Switching Power Supplies | Sager |
The highest power density in the industry standard 76.2 x 127 mm (3.0 " x 5.0 " ) is the outstanding feature. The power unit can be operated with an output power of up to 200 W with convection cooling in an industrial operating temperature range of -25 to +70 ° C. This feature is achieved by advanced technology and an extremely high efficiency, which makes the use of an additional cooling fan unnecessary. | Conrad |
Power Supply, AC-DC, 200W,1 ,Embedded Switch Mode (SMPS),24V dc,8.3A | TRACO Power TOP 200-124 | RS Americas |
24Vdc 3x5" Power Supply Open Frame | TRC Electronics |
Open-Frame-Schaltnetzteil, 24 VDC, 8.3 A, 200 W, TOP 200-124 | Buerklin |
Traco Power Switched-Mode Power Supply 200W 24V 8.3A | Distrelec |
Where can I find additional details, specifications and documents for a TOP 200-124?
Additional datasheets, footprints and schematics for TOP 200-124 are listed on our Part Details page. You can also find images and similar parts to TOP 200-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOP 200-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOP 200-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOP 200-124 fall under?
The TOP 200-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TOP 200-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOP 200-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TOP 200-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOP 200-124 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for TOP 200-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOP 200-124 often in real-time on the comparison pages.
What if I can't find stock of TOP 200-124?
You can fill out our help required form which you can use to request a quote for TOP 200-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.