Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$78.02
|
6
in stock
|
Buy Now | |
TRC Electronics
from US$91.73
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$77.21
|
5
in stock
|
Buy Now | |
element14
from US$94.33
|
5
in stock
|
Buy Now | |
Farnell
from US$80.65
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$83.65
|
2
in stock
|
Buy Now | |
RS Americas
from US$106.09
|
-
|
Buy Now | |
Buerklin
from US$77.24
|
-
|
Buy Now | |
Sager
from US$71.83
|
-
|
Buy Now |
100W, 31.8mm | |
Input Voltage | 90-264VDC |
Output Voltage | 5 |
Output Current | 20000mA |
Package Style | Open frame, Chassis Mount, Enclosed Metal Case |
Length | 101.6mm |
Width | 50.8mm |
Weight | 140gg |
country of origin | CN |
ESD Sensitive | No |
5Vdc 2x4" Power Supply Open Frame | TRC Electronics |
Power Supply,Switch Mode,2x4",5V,20A | RS |
Ac/Dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 100 W, 5 V, 20 A Rohs Compliant: Yes |Traco Power TOP 100-105 | Newark Electronics |
PSU, OPEN FRAME, 100W, 5V/20A | element14 |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply, AC-DC, 100W,1 ,Embedded Switch Mode (SMPS),5V dc,20A | TRACO Power TOP 100-105 | RS Americas |
Open-Frame-Schaltnetzteil, 5 VDC, 20 A, 100 W, TOP 100-105 | Buerklin |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TOP 100-105?
Additional datasheets, footprints and schematics for TOP 100-105 are listed on our Part Details page. You can also find images and similar parts to TOP 100-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOP 100-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOP 100-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOP 100-105 fall under?
The TOP 100-105 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TOP 100-105 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOP 100-105 you can contact the distributor directly for product support, shipping queries etc.
Is the TOP 100-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOP 100-105 have stock available?
Authorised distributors including TRC Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TOP 100-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOP 100-105 often in real-time on the comparison pages.
What if I can't find stock of TOP 100-105?
You can fill out our help required form which you can use to request a quote for TOP 100-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.