Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
65W, 30mm | |
Input Voltage | 90-264VDC |
Output Voltage | 24 |
Output Current | 2700mA |
Package Style | Open frame, Chassis Mount |
Length | 101.6mm |
Width | 50.8mm |
Weight | 205gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply,Switch Mode,24V,2.7A,64W | RS |
Traco Power Switched-Mode Power Supply 60W 24V 2.7A | Distrelec |
60 W Open Frame Power Supply with high power density (base area 50.8 mm x 101.6 mm) | Conrad |
Open-Frame-Schaltnetzteil, 24 VDC, 2.7 A, 65 W, TOP 60124 | Buerklin |
Switching Power Supplies | Sager |
AC/DC, 24V, 2.7A | Farnell |
Where can I find additional details, specifications and documents for a TOP 60124?
Additional datasheets, footprints and schematics for TOP 60124 are listed on our Part Details page. You can also find images and similar parts to TOP 60124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOP 60124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOP 60124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOP 60124 fall under?
The TOP 60124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TOP 60124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOP 60124 you can contact the distributor directly for product support, shipping queries etc.
Is the TOP 60124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOP 60124 have stock available?
Authorised distributors including RS, Distrelec, Conrad, Buerklin and Sager have stock available or on a lead time for TOP 60124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOP 60124 often in real-time on the comparison pages.
What if I can't find stock of TOP 60124?
You can fill out our help required form which you can use to request a quote for TOP 60124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.