Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
101W, 31.8mm | |
Input Voltage | 90-264VDC |
Output Voltage | 15 |
Output Current | 6700mA |
Package Style | Open frame, Chassis Mount, Enclosed Metal Case |
Length | 101.6mm |
Width | 50.8mm |
country of origin | CN |
ESD Sensitive | No |
POWER SUPPLY, AC-DC, 15V, 6.7A | Farnell |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TOP 100-115C?
Additional datasheets, footprints and schematics for TOP 100-115C are listed on our Part Details page. You can also find images and similar parts to TOP 100-115C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOP 100-115C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOP 100-115C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOP 100-115C fall under?
The TOP 100-115C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TOP 100-115C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOP 100-115C you can contact the distributor directly for product support, shipping queries etc.
Is the TOP 100-115C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOP 100-115C have stock available?
Authorised distributors including Farnell and Sager have stock available or on a lead time for TOP 100-115C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOP 100-115C often in real-time on the comparison pages.
What if I can't find stock of TOP 100-115C?
You can fill out our help required form which you can use to request a quote for TOP 100-115C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.