Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
No. of Bits | 8bit |
Silicon Family Name | C8051F85x |
Core Architecture | 8051 |
Core Sub-Architecture | 8051 |
Silicon Core Number | C8051F850 |
Kit Contents | Starter Board C8051F850 ToolStick Daughter Card ToolStick Base Adaptor |
Product Range | - |
Features | Low-Cost MCU Family with upto 8kB of Flash 80kHz Nominal Operation Low Supply Current |
Kit, Silicon Labs, TOOLSTICK850-B-SK | RS |
Starter Board, Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a TOOLSTICK850-B-SK?
Additional datasheets, footprints and schematics for TOOLSTICK850-B-SK are listed on our Part Details page. You can also find images and similar parts to TOOLSTICK850-B-SK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOOLSTICK850-B-SK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOOLSTICK850-B-SK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOOLSTICK850-B-SK fall under?
The TOOLSTICK850-B-SK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TOOLSTICK850-B-SK when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOOLSTICK850-B-SK you can contact the distributor directly for product support, shipping queries etc.
Is the TOOLSTICK850-B-SK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOOLSTICK850-B-SK have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TOOLSTICK850-B-SK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOOLSTICK850-B-SK often in real-time on the comparison pages.
What if I can't find stock of TOOLSTICK850-B-SK?
You can fill out our help required form which you can use to request a quote for TOOLSTICK850-B-SK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.