Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Type | Cover Kit |
---|---|
Cover Material | - |
Cover Colour | - |
For Use With | TOL15-XX Series Open Frame Power Supplies |
External Depth - Metric | - |
External Width - Metric | - |
External Height - Metric | - |
External Depth - Imperial | - |
External Width - Imperial | - |
External Height - Imperial | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Cover Kit |
Body Colour | Grey |
Enclosure Material | Metal |
External Depth | 57mm |
External Height | 32mm |
External Length / Height | 32mm |
External Width | 147mm |
Height | 32mm |
Internal Height - Metric | 32mm |
Material | Metal |
CHASSIS/COVER KIT, TOL15-XX | Farnell |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TOL 15-MC.?
Additional datasheets, footprints and schematics for TOL 15-MC. are listed on our Part Details page. You can also find images and similar parts to TOL 15-MC. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOL 15-MC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOL 15-MC. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOL 15-MC. fall under?
The TOL 15-MC. is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to TOL 15-MC. when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOL 15-MC. you can contact the distributor directly for product support, shipping queries etc.
Is the TOL 15-MC. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOL 15-MC. have stock available?
Authorised distributors including Farnell and Sager have stock available or on a lead time for TOL 15-MC..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOL 15-MC. often in real-time on the comparison pages.
What if I can't find stock of TOL 15-MC.?
You can fill out our help required form which you can use to request a quote for TOL 15-MC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.