Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$123.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$198.30
|
No stock
|
Buy Now | |
RS Americas
from US$232.93
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$250.69
|
2
in stock
|
Buy Now | |
Avnet America
from US$177.76
|
-
|
Buy Now | |
Carlton-Bates
from US$261.95
|
-
|
Buy Now | |
TTI Europe
from US$123.39
|
-
|
Buy Now | |
Sager
from US$185.28
|
-
|
Buy Now |
Riveter Type | Hand |
---|---|
No. of Noses | 1 |
Body Material | Aluminum & Acetal |
Features | Lightweight |
For Use With | Panduit NR1 Nylon Rivets and Wiring Duct |
Overall Length | 9.25" |
RoHS Compliant | NA |
Nylon Rivet Installation Tool, Panduct PanelMax Series | Panduit TNR | RS Americas |
Rivet Installation Tool | Newark Electronics |
TNR Nylon Push Rivet Tool | Avnet America |
Installation Tool, Secure Nylon Rivets | Carlton-Bates |
NYLON RIVET INSTALLATION TOOL | TTI Europe |
Extraction, Removal & Insertion Tools NYLON RIVET INSTALLATION TOOL | Sager |
RIVET INSTALLATION TOOL, 234.9MM | Farnell |
Where can I find additional details, specifications and documents for a TNR?
Additional datasheets, footprints and schematics for TNR are listed on our Part Details page. You can also find images and similar parts to TNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNR fall under?
The TNR is listed under Tools & Production Supplies > Tools - Hand & Workholding > Riveters.
Can I view similar or alternative parts?
You can view similar parts to TNR when available in the Riveters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNR you can contact the distributor directly for product support, shipping queries etc.
Is the TNR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNR have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Carlton-Bates and TTI Europe have stock available or on a lead time for TNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNR often in real-time on the comparison pages.
What if I can't find stock of TNR?
You can fill out our help required form which you can use to request a quote for TNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.