Status: | Unknown |
---|---|
Series: | TNPW e3 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.18
|
4,978
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
35,000
in stock
|
Buy Now | |
element14
from US$0.22
|
6,490
in stock
|
Buy Now | |
Farnell
from US$0.22
|
6,490
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
4,982
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
RS
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now |
Superior moisture resistivity (85 °C; 85 % RH) |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
Datasheet |
---|
TNPW e3 |
General Information |
---|
TNPW0402 e3 - Precision Sample Kit |
TNPW0603 e3 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
100 OHM .4W .1% 25PPM | TTI Europe |
RES, 100R, 0.1%, 0.4W, 1206, THIN FILM | element14 |
Res, 100R, 0.1%, 0.4W, 1206, Thin Film Rohs Compliant: Yes |Vishay TNPW1206100RBEEA | Newark Electronics |
TNPW Series 1206 0.4 W 100 Ohm ▒0.1 % ▒25 ppm/K Thin Film Flat Chip Resistor | Future Electronics |
SMD Chip Resistor, 100 Ohm, � 0.1%, 400 mW, 1206 [3216 Metric], Thin Film, High Stability | Avnet Abacus |
TF1206 100R 0,1% 0,25W TK25 | Rutronik |
Resistor Thin Film 1206 100R 0.4W | RS |
SMD Chip Resistor, 100 Ohm, ± 0.1%, 400 mW, 1206 [3216 Metric], Thin Film, High Stability | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a TNPW1206100RBEEA?
Additional datasheets, footprints and schematics for TNPW1206100RBEEA are listed on our Part Details page. You can also find images and similar parts to TNPW1206100RBEEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW1206100RBEEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW1206100RBEEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW1206100RBEEA fall under?
The TNPW1206100RBEEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPW1206100RBEEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW1206100RBEEA you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW1206100RBEEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPW1206100RBEEA have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for TNPW1206100RBEEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW1206100RBEEA often in real-time on the comparison pages.
What if I can't find stock of TNPW1206100RBEEA?
You can fill out our help required form which you can use to request a quote for TNPW1206100RBEEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.