Status: | Unknown |
---|---|
Series: | TNPW e3 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
7,000
in stock
|
Buy Now | |
element14
from US$0.29
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Superior moisture resistivity (85 °C; 85 % RH) |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
Datasheet |
---|
TNPW e3 |
General Information |
---|
TNPW0402 e3 - Precision Sample Kit |
TNPW0603 e3 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Aec-Q200, 4K99, 0.1%, 0.2W, 0805 Rohs Compliant: Yes |Vishay TNPW08054K99BEEN | Newark Electronics |
RES, AEC-Q200, 4K99, 0.1%, 0.2W, 0805 | element14 |
TNPW Series 0805 0.2 W 4.99 kOhm ▒0.1 % ▒25ppm/K Thin Film Flat Chip Resistor | Future Electronics |
SMD Chip Resistor, 4.99 kOhm, ± 0.1%, 200 mW, 0805 [2012 Metric], Thin Film, High Stability | Avnet America |
Resistor | RS Americas |
4.99K OHM .2W .1% 25PPM | TTI Europe |
SMD Chip Resistor, 4.99 kOhm, � 0.1%, 200 mW, 0805 [2012 Metric], Thin Film, High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPW08054K99BEEN?
Additional datasheets, footprints and schematics for TNPW08054K99BEEN are listed on our Part Details page. You can also find images and similar parts to TNPW08054K99BEEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW08054K99BEEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW08054K99BEEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW08054K99BEEN you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW08054K99BEEN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPW08054K99BEEN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for TNPW08054K99BEEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW08054K99BEEN often in real-time on the comparison pages.
What if I can't find stock of TNPW08054K99BEEN?
You can fill out our help required form which you can use to request a quote for TNPW08054K99BEEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.