Status: | Unknown |
---|---|
Series: | TNPW e3 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.24
|
3,900
in stock
|
Buy Now | |
RS
from US$0.21
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
5,000
in stock
|
Buy Now | |
element14
from US$0.17
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Superior moisture resistivity (85 °C; 85 % RH) |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
Datasheet |
---|
TNPW e3 |
General Information |
---|
TNPW0402 e3 - Precision Sample Kit |
TNPW0603 e3 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistor Thin Film 0805 49R9 0.2W | RS |
Res, 49R9, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant: Yes |Vishay TNPW080549R9BEEA | Newark Electronics |
TNPW Series 0805 0.2 W 49.9 Ohm ▒0.1 % ▒25 ppm/K Thin Film Flat Chip Resistor | Future Electronics |
RES, 49R9, 0.1%, 0.125W, 0805, THIN FILM | element14 |
TF0805 49,9R 0,1% 0,25 TK25 | Rutronik |
SMD Chip Resistor, 49.9 Ohm, ± 0.1%, 200 mW, 0805 [2012 Metric], Thin Film, High Stability | Avnet America |
Resistor | RS Americas |
SMD Chip Resistor, 49.9 Ohm, � 0.1%, 200 mW, 0805 [2012 Metric], Thin Film, High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPW080549R9BEEA?
Additional datasheets, footprints and schematics for TNPW080549R9BEEA are listed on our Part Details page. You can also find images and similar parts to TNPW080549R9BEEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW080549R9BEEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW080549R9BEEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW080549R9BEEA fall under?
The TNPW080549R9BEEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPW080549R9BEEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW080549R9BEEA you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW080549R9BEEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPW080549R9BEEA have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for TNPW080549R9BEEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW080549R9BEEA often in real-time on the comparison pages.
What if I can't find stock of TNPW080549R9BEEA?
You can fill out our help required form which you can use to request a quote for TNPW080549R9BEEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.