Status: | Unknown |
---|---|
Series: | TNPW |
RoHS: | Not Compliant |
Metal film layer on high quality ceramic |
SnPb termination plating, Pb content > 6 % |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
Applications |
---|
Military |
Avionics |
Industrial |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Datasheet |
---|
TNPW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
Product Sheet |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thin Film, Tnpw Series, 49.9 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant: No |Vishay TNPW080549K9BETA | Newark Electronics |
TNPW Series 0805 0.2 W 49.9 kOhm ▒0.1 % ▒25 ppm/K Thin Film Chip Resistor | Future Electronics |
Res Thin Film 0805 49.9K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R | Avnet America |
RES, 49K9, 0.1%, 0.125W, 0805, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a TNPW080549K9BETA?
Additional datasheets, footprints and schematics for TNPW080549K9BETA are listed on our Part Details page. You can also find images and similar parts to TNPW080549K9BETA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW080549K9BETA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW080549K9BETA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW080549K9BETA fall under?
The TNPW080549K9BETA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPW080549K9BETA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW080549K9BETA you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW080549K9BETA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNPW080549K9BETA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TNPW080549K9BETA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW080549K9BETA often in real-time on the comparison pages.
What if I can't find stock of TNPW080549K9BETA?
You can fill out our help required form which you can use to request a quote for TNPW080549K9BETA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.