Status: | Unknown |
---|---|
Series: | TNPW e3 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.20
|
2,021
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
10,000
in stock
|
Buy Now | |
element14
from US$0.16
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
5,000
in stock
|
Buy Now | |
RS
from US$0.17
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Superior moisture resistivity (85 °C; 85 % RH) |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
Datasheet |
---|
TNPW e3 |
General Information |
---|
TNPW0402 e3 - Precision Sample Kit |
TNPW0603 e3 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
TNPW Series 0805 0.2 W 200 kOhm ▒0.1 % ▒25 ppm/K Thin Film Flat Chip Resistor | Future Electronics |
Res, 200K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant: Yes |Vishay TNPW0805200KBEEA | Newark Electronics |
RES, 200K, 0.1%, 0.125W, 0805, THIN FILM | element14 |
Resistor Thin Film 0805 200K 0.2W | RS |
SMD Chip Resistor, 200 kOhm, ± 0.1%, 200 mW, 0805 [2012 Metric], Thin Film, High Stability | Avnet America |
SMD Chip Resistor, 200 kOhm, � 0.1%, 200 mW, 0805 [2012 Metric], Thin Film, High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPW0805200KBEEA?
Additional datasheets, footprints and schematics for TNPW0805200KBEEA are listed on our Part Details page. You can also find images and similar parts to TNPW0805200KBEEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW0805200KBEEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW0805200KBEEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW0805200KBEEA fall under?
The TNPW0805200KBEEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPW0805200KBEEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW0805200KBEEA you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW0805200KBEEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPW0805200KBEEA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TNPW0805200KBEEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW0805200KBEEA often in real-time on the comparison pages.
What if I can't find stock of TNPW0805200KBEEA?
You can fill out our help required form which you can use to request a quote for TNPW0805200KBEEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.