Status: | Unknown |
---|---|
Series: | TNPW |
RoHS: | Not Compliant |
Metal film layer on high quality ceramic |
SnPb termination plating, Pb content > 6 % |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
Applications |
---|
Military |
Avionics |
Industrial |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Datasheet |
---|
TNPW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
Product Sheet |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
TNPW-0805 1K 0.1% T-9 RT1 | Future Electronics |
Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel | Newark Electronics |
SMD Chip Resistor, 1 kOhm, ± 0.1%, 125 mW, 0805 [2012 Metric], Metal Film (Thin Film), High Stability | Avnet America |
RES, 1K, 0.1%, 0.125W, 0805, THIN FILM | element14 |
SMD Chip Resistor, 1 kOhm, � 0.1%, 125 mW, 0805 [2012 Metric], Metal Film (Thin Film), High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPW08051K00BETA?
Additional datasheets, footprints and schematics for TNPW08051K00BETA are listed on our Part Details page. You can also find images and similar parts to TNPW08051K00BETA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW08051K00BETA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW08051K00BETA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW08051K00BETA fall under?
The TNPW08051K00BETA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPW08051K00BETA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW08051K00BETA you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW08051K00BETA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNPW08051K00BETA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TNPW08051K00BETA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW08051K00BETA often in real-time on the comparison pages.
What if I can't find stock of TNPW08051K00BETA?
You can fill out our help required form which you can use to request a quote for TNPW08051K00BETA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.