Status: | Unknown |
---|---|
Series: | TNPW e3 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
1,000
in stock
|
Buy Now | |
element14
from US$0.29
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Superior moisture resistivity (85 °C; 85 % RH) |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
Datasheet |
---|
TNPW e3 |
General Information |
---|
TNPW0402 e3 - Precision Sample Kit |
TNPW0603 e3 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thin Film, 100R, 0.1%, 0.125W, 0805, Reel | Newark Electronics |
SMD Chip Resistor, 100 Ohm, ± 0.1%, 200 mW, 0805 [2012 Metric], Thin Film, High Stability | Avnet America |
TNPW Series 0805 0.2 W 100 Ohm ▒0.1% ▒25 ppm/K Thin Film Chip Resistor | Future Electronics |
RES, 100R, 0.1%, 0.2W, 0805, THIN FILM | element14 |
Resistor | RS Americas |
100 OHM .2W .1% 25PPM | TTI Europe |
SMD Chip Resistor, 100 Ohm, � 0.1%, 200 mW, 0805 [2012 Metric], Thin Film, High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPW0805100RBEEN?
Additional datasheets, footprints and schematics for TNPW0805100RBEEN are listed on our Part Details page. You can also find images and similar parts to TNPW0805100RBEEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW0805100RBEEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW0805100RBEEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW0805100RBEEN fall under?
The TNPW0805100RBEEN is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPW0805100RBEEN when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW0805100RBEEN you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW0805100RBEEN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPW0805100RBEEN have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for TNPW0805100RBEEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW0805100RBEEN often in real-time on the comparison pages.
What if I can't find stock of TNPW0805100RBEEN?
You can fill out our help required form which you can use to request a quote for TNPW0805100RBEEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.