Status: | Unknown |
---|---|
Series: | TNPW e3 |
RoHS: | Compliant |
Superior moisture resistivity (85 °C; 85 % RH) |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
Datasheet |
---|
TNPW e3 |
General Information |
---|
TNPW0402 e3 - Precision Sample Kit |
TNPW0603 e3 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES 3.01K OHM 0.1% 1/8W 0603 "" | Future Electronics |
Res, Thin Film, 3K01, 0.1%, 0.1W, 0603 | Newark Electronics |
SMD Chip Resistor, 3.01 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability | Avnet America |
71M1241 | element14 |
RES, THIN FILM, 3K01, 0.1%, 0.1W, 0603 | Farnell |
SMD Chip Resistor, 3.01 kOhm, � 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPW06033K01BEEN?
Additional datasheets, footprints and schematics for TNPW06033K01BEEN are listed on our Part Details page. You can also find images and similar parts to TNPW06033K01BEEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW06033K01BEEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW06033K01BEEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW06033K01BEEN fall under?
The TNPW06033K01BEEN is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPW06033K01BEEN when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW06033K01BEEN you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW06033K01BEEN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPW06033K01BEEN have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TNPW06033K01BEEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW06033K01BEEN often in real-time on the comparison pages.
What if I can't find stock of TNPW06033K01BEEN?
You can fill out our help required form which you can use to request a quote for TNPW06033K01BEEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.