Status: | Unknown |
---|---|
Series: | TNPW |
RoHS: | Not Compliant |
Prices starting from US$0.15
Metal film layer on high quality ceramic |
SnPb termination plating, Pb content > 6 % |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
Applications |
---|
Military |
Avionics |
Industrial |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Datasheet |
---|
TNPW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
Product Sheet |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
TNPW Series 0603 0.125 W 100 kOhm ▒0.1% ▒25 ppm/K Thin Film Chip Resistor | Future Electronics |
Res, Thin Film, 100K, 0.1%, 0.1W, 0603, Reel | Newark Electronics |
SMD Chip Resistor, 100 kOhm, ± 0.1%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film), High Stability | Avnet America |
100K OHM .1W .1% 25PPM | TTI Europe |
SMD Chip Resistor, 100 kOhm, � 0.1%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film), High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPW0603100KBETA?
Additional datasheets, footprints and schematics for TNPW0603100KBETA are listed on our Part Details page. You can also find images and similar parts to TNPW0603100KBETA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW0603100KBETA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW0603100KBETA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW0603100KBETA fall under?
The TNPW0603100KBETA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPW0603100KBETA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW0603100KBETA you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW0603100KBETA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNPW0603100KBETA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for TNPW0603100KBETA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW0603100KBETA often in real-time on the comparison pages.
What if I can't find stock of TNPW0603100KBETA?
You can fill out our help required form which you can use to request a quote for TNPW0603100KBETA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.