Status: | Unknown |
---|---|
Series: | TNPW e3 |
RoHS: | Compliant |
Prices starting from US$0.09
Superior moisture resistivity (85 °C; 85 % RH) |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
Datasheet |
---|
TNPW e3 |
General Information |
---|
TNPW0402 e3 - Precision Sample Kit |
TNPW0603 e3 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES 5.11K OHM 0.1% 1/10W 0402 | Future Electronics |
Res, Aec-Q200, Thin Film, 5K11, 0.1W/0402 | Newark Electronics |
SMD Chip Resistor, 5.11 kOhm, ± 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Stability | Avnet America |
5.11K OHM .1W .1% 25PPM | TTI Europe |
SMD Chip Resistor, 5.11 kOhm, � 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPW04025K11BEED?
Additional datasheets, footprints and schematics for TNPW04025K11BEED are listed on our Part Details page. You can also find images and similar parts to TNPW04025K11BEED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW04025K11BEED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW04025K11BEED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW04025K11BEED fall under?
The TNPW04025K11BEED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPW04025K11BEED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW04025K11BEED you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW04025K11BEED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPW04025K11BEED have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for TNPW04025K11BEED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW04025K11BEED often in real-time on the comparison pages.
What if I can't find stock of TNPW04025K11BEED?
You can fill out our help required form which you can use to request a quote for TNPW04025K11BEED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.