Status: | Unknown |
---|---|
Series: | TNPW e3 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.09
|
4,380
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
9,900
in stock
|
Buy Now | |
element14
from US$0.10
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.10
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
560
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Superior moisture resistivity (85 °C; 85 % RH) |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
Datasheet |
---|
TNPW e3 |
General Information |
---|
TNPW0402 e3 - Precision Sample Kit |
TNPW0603 e3 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 4K02, 0.1%, 0.063W, 0402, THIN FILM | element14 |
Res, 4K02, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant: Yes |Vishay TNPW04024K02BEED | Newark Electronics |
TNPW Series 0402 0.1 W 4.02 kOhm ▒0.1 % ▒25 ppm/K SMT Thin Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 4.02 kOhm, ± 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Stability | Avnet America |
SMD Chip Resistor, 4.02 kOhm, � 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPW04024K02BEED?
Additional datasheets, footprints and schematics for TNPW04024K02BEED are listed on our Part Details page. You can also find images and similar parts to TNPW04024K02BEED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW04024K02BEED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW04024K02BEED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW04024K02BEED fall under?
The TNPW04024K02BEED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPW04024K02BEED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW04024K02BEED you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW04024K02BEED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPW04024K02BEED have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for TNPW04024K02BEED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW04024K02BEED often in real-time on the comparison pages.
What if I can't find stock of TNPW04024K02BEED?
You can fill out our help required form which you can use to request a quote for TNPW04024K02BEED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.