Status: | Unknown |
---|---|
Series: | TNPW e3 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.22
|
No stock
|
Buy Now | |
Avnet America
from US$0.09
|
180,000
in stock
|
Buy Now | |
element14
from US$0.10
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.12
|
30,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
9,463
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
9,150
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
Superior moisture resistivity (85 °C; 85 % RH) |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
Datasheet |
---|
TNPW e3 |
General Information |
---|
TNPW0402 e3 - Precision Sample Kit |
TNPW0603 e3 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Tnpw0402 2K0 0.1% T-9 Et7 E3 Rohs Compliant: Yes |Vishay TNPW04022K00BEED | Newark Electronics |
SMD Chip Resistor, 2 kOhm, ± 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Stability | Avnet America |
RES, 2K, 0.1%, 0.063W, 0402, THIN FILM | element14 |
2K OHM .1W .1% 25PPM | TTI Europe |
TF0402 2K 0,1% 0,0625W TK25 | Rutronik |
TNPW Series 0402 0.1 W 2 kOhm ▒0.1 % ▒25 ppm/K Thin Film Flat Chip Resistor | Future Electronics |
Resistor, TNPW, Series, 0402 2K0 0.1% T-9 ET7 E3 | Vishay Dale TNPW04022K00BEED | RS Americas |
SMD Chip Resistor, 2 kOhm, � 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPW04022K00BEED?
Additional datasheets, footprints and schematics for TNPW04022K00BEED are listed on our Part Details page. You can also find images and similar parts to TNPW04022K00BEED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW04022K00BEED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW04022K00BEED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW04022K00BEED fall under?
The TNPW04022K00BEED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPW04022K00BEED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW04022K00BEED you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW04022K00BEED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPW04022K00BEED have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and TTI Europe have stock available or on a lead time for TNPW04022K00BEED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW04022K00BEED often in real-time on the comparison pages.
What if I can't find stock of TNPW04022K00BEED?
You can fill out our help required form which you can use to request a quote for TNPW04022K00BEED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.