Status: | Unknown |
---|---|
Series: | TNPW e3 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.09
|
10,008
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
10,000
in stock
|
Buy Now | |
element14
from US$0.10
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.12
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Superior moisture resistivity (85 °C; 85 % RH) |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
Datasheet |
---|
TNPW e3 |
General Information |
---|
TNPW0402 e3 - Precision Sample Kit |
TNPW0603 e3 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thin Film, 24K9, 0.1%, 0.063W, 0402 | Newark Electronics |
TNPW Series 0402 0.1 W 24.9 kOhm ▒0.1% ▒25 ppm/K Thin Film Chip Resistor | Future Electronics |
RES, 24K9, 0.1%, 0.063W, 0402, THIN FILM | element14 |
SMD Chip Resistor, 24.9 kOhm, � 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Stability | Avnet Abacus |
SMD Chip Resistor, 24.9 kOhm, ± 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Stability | Avnet America |
24.9K OHM .1W .1% 25PPM | TTI Europe |
Where can I find additional details, specifications and documents for a TNPW040224K9BEED?
Additional datasheets, footprints and schematics for TNPW040224K9BEED are listed on our Part Details page. You can also find images and similar parts to TNPW040224K9BEED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW040224K9BEED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW040224K9BEED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW040224K9BEED fall under?
The TNPW040224K9BEED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPW040224K9BEED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW040224K9BEED you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW040224K9BEED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPW040224K9BEED have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for TNPW040224K9BEED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW040224K9BEED often in real-time on the comparison pages.
What if I can't find stock of TNPW040224K9BEED?
You can fill out our help required form which you can use to request a quote for TNPW040224K9BEED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.