Status: | Unknown |
---|---|
Series: | TNPW e3 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
84,735
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
250,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
84,735
in stock
|
Buy Now | |
element14
from US$0.18
|
84,735
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
70,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
50,000
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
6,311
in stock
|
Buy Now | |
Avnet Abacus
-
|
130,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Superior moisture resistivity (85 °C; 85 % RH) |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
Datasheet |
---|
TNPW e3 |
General Information |
---|
TNPW0402 e3 - Precision Sample Kit |
TNPW0603 e3 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
10K OHM .1W .1% 25PPM | TTI Europe |
Res, 10K, 0.1%, 0.1W, 0402, Thin Film | Newark Electronics |
RES, 10K, 0.1%, 0.1W, 0402, THIN FILM | element14 |
SMD Chip Resistor, 10 kOhm, ± 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Stability | Avnet America |
TNPW Series 0402 0.1 W 10 kOhm ▒0.1 % ▒25 ppm/K Thin Film Flat Chip Resistor | Future Electronics |
Resistor, TNPW, Series, 0402 10K 0.1% T-9 ET7 E3 | Vishay Dale TNPW040210K0BEED | RS Americas |
SMD Chip Resistor, 10 kOhm, � 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Stability | Avnet Abacus |
TF0402 10K 0,1% 0,0625W TK25 | Rutronik |
Where can I find additional details, specifications and documents for a TNPW040210K0BEED?
Additional datasheets, footprints and schematics for TNPW040210K0BEED are listed on our Part Details page. You can also find images and similar parts to TNPW040210K0BEED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW040210K0BEED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW040210K0BEED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW040210K0BEED fall under?
The TNPW040210K0BEED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPW040210K0BEED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW040210K0BEED you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW040210K0BEED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPW040210K0BEED have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TNPW040210K0BEED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW040210K0BEED often in real-time on the comparison pages.
What if I can't find stock of TNPW040210K0BEED?
You can fill out our help required form which you can use to request a quote for TNPW040210K0BEED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.