Status: | Unknown |
---|---|
Series: | TNPV e3 |
RoHS: | Compliant |
Prices starting from US$0.94
High operating voltage Umax. up to 1000 V |
Low voltage coefficient < 1 ppm/V |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
Applications |
---|
Industrial and automotive inverters |
Battery management system |
Test and measuring equipment |
Datasheet |
---|
TNPV e3 |
Product Literature |
---|
Selector Guide |
Product Sheet |
Tradeshow Brochure |
Product Overview |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 1M, 0.1%, 1210, THIN FILM | element14 |
Resistor, Thin Film, 1M, 0.1%, 1210 | Newark Electronics |
Thin Film Resistors - SMD 1Mohm .1% 25ppm High Voltage | Future Electronics |
SMD Chip Resistor, 1 MOhm, ± 0.1%, 330 mW, 1210 [3225 Metric], Thin Film, Precision | Avnet America |
1M OHM .33W .1% 25PPM | TTI Europe |
SMD Chip Resistor, 1 MOhm, � 0.1%, 330 mW, 1210 [3225 Metric], Thin Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPV12101M00BEEN?
Additional datasheets, footprints and schematics for TNPV12101M00BEEN are listed on our Part Details page. You can also find images and similar parts to TNPV12101M00BEEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPV12101M00BEEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPV12101M00BEEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPV12101M00BEEN fall under?
The TNPV12101M00BEEN is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPV12101M00BEEN when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPV12101M00BEEN you can contact the distributor directly for product support, shipping queries etc.
Is the TNPV12101M00BEEN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPV12101M00BEEN have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TNPV12101M00BEEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPV12101M00BEEN often in real-time on the comparison pages.
What if I can't find stock of TNPV12101M00BEEN?
You can fill out our help required form which you can use to request a quote for TNPV12101M00BEEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.