Status: | Unknown |
---|---|
Series: | TNPV e3 |
RoHS: | Compliant |
High operating voltage Umax. up to 1000 V |
Low voltage coefficient < 1 ppm/V |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
Applications |
---|
Industrial and automotive inverters |
Battery management system |
Test and measuring equipment |
Datasheet |
---|
TNPV e3 |
Product Literature |
---|
Selector Guide |
Product Sheet |
Tradeshow Brochure |
Product Overview |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Tnpv1206 750K 0.1% T-9 E52 E3 |Vishay TNPV1206750KBEEN | Newark Electronics |
SMD Chip Resistor, 750 kOhm, ± 0.1%, 250 mW, 1206 [3216 Metric], Thin Film, Precision | Avnet America |
RES, 750K, 0.1%, 0.25W, 1206, THIN FILM | Farnell |
SMD Chip Resistor, 750 kOhm, � 0.1%, 250 mW, 1206 [3216 Metric], Thin Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPV1206750KBEEN?
Additional datasheets, footprints and schematics for TNPV1206750KBEEN are listed on our Part Details page. You can also find images and similar parts to TNPV1206750KBEEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPV1206750KBEEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPV1206750KBEEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPV1206750KBEEN fall under?
The TNPV1206750KBEEN is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPV1206750KBEEN when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPV1206750KBEEN you can contact the distributor directly for product support, shipping queries etc.
Is the TNPV1206750KBEEN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPV1206750KBEEN have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for TNPV1206750KBEEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPV1206750KBEEN often in real-time on the comparison pages.
What if I can't find stock of TNPV1206750KBEEN?
You can fill out our help required form which you can use to request a quote for TNPV1206750KBEEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.