Status: | Unknown |
---|---|
Series: | TNPV e3 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
2,839
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
2,839
in stock
|
Buy Now | |
element14
from US$0.49
|
2,839
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High operating voltage Umax. up to 1000 V |
Low voltage coefficient < 1 ppm/V |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
Applications |
---|
Industrial and automotive inverters |
Battery management system |
Test and measuring equipment |
Datasheet |
---|
TNPV e3 |
Product Literature |
---|
Selector Guide |
Product Sheet |
Tradeshow Brochure |
Product Overview |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
SMD Chip Resistor, 330 kOhm, ± 0.1%, 250 mW, 1206 [3216 Metric], Thin Film, Precision | Avnet America |
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 330 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant: Yes |Vishay TNPV1206330KBEEN | Newark Electronics |
RES, 330K, 0.1%, 0.25W, 1206, THIN FILM | element14 |
1206 330K Ohms 0.1% 25PPM High Voltage Thin Film Flat Chip Resistor | Future Electronics |
330K OHM .25W .1% 25PPM | TTI Europe |
SMD Chip Resistor, 330 kOhm, � 0.1%, 250 mW, 1206 [3216 Metric], Thin Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPV1206330KBEEN?
Additional datasheets, footprints and schematics for TNPV1206330KBEEN are listed on our Part Details page. You can also find images and similar parts to TNPV1206330KBEEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPV1206330KBEEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPV1206330KBEEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPV1206330KBEEN fall under?
The TNPV1206330KBEEN is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPV1206330KBEEN when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPV1206330KBEEN you can contact the distributor directly for product support, shipping queries etc.
Is the TNPV1206330KBEEN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPV1206330KBEEN have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TNPV1206330KBEEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPV1206330KBEEN often in real-time on the comparison pages.
What if I can't find stock of TNPV1206330KBEEN?
You can fill out our help required form which you can use to request a quote for TNPV1206330KBEEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.