Status: | Unknown |
---|---|
Series: | TNPV e3 |
RoHS: | Compliant |
High operating voltage Umax. up to 1000 V |
Low voltage coefficient < 1 ppm/V |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
Applications |
---|
Industrial and automotive inverters |
Battery management system |
Test and measuring equipment |
Datasheet |
---|
TNPV e3 |
Product Literature |
---|
Selector Guide |
Product Sheet |
Tradeshow Brochure |
Product Overview |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Tnpv1206 1M5 0.1% T-9 E52 E3 |Vishay TNPV12061M50BEEN | Newark Electronics |
TNPV Series 1206 1.5 MOhm â–’0.1 % 0.25 W â–’25 ppm/â–‘C Thin Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 1.5 MOhm, ± 0.1%, 250 mW, 1206 [3216 Metric], Thin Film, Precision | Avnet America |
RES, 1M5, 0.1%, 0.25W, 1206, THIN FILM | element14 |
SMD Chip Resistor, 1.5 MOhm, � 0.1%, 250 mW, 1206 [3216 Metric], Thin Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPV12061M50BEEN?
Additional datasheets, footprints and schematics for TNPV12061M50BEEN are listed on our Part Details page. You can also find images and similar parts to TNPV12061M50BEEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPV12061M50BEEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPV12061M50BEEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPV12061M50BEEN fall under?
The TNPV12061M50BEEN is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPV12061M50BEEN when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPV12061M50BEEN you can contact the distributor directly for product support, shipping queries etc.
Is the TNPV12061M50BEEN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPV12061M50BEEN have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TNPV12061M50BEEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPV12061M50BEEN often in real-time on the comparison pages.
What if I can't find stock of TNPV12061M50BEEN?
You can fill out our help required form which you can use to request a quote for TNPV12061M50BEEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.