Status: | Unknown |
---|---|
Series: | TNPU e3 |
RoHS: | Compliant |
Low temperature coefficients and tight tolerances |
Advanced sulfur resistance verified according to ASTM B 809 |
Superior moisture resistivity (85 °C; 85 % RH) |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Datasheet |
---|
TNPU e3 |
Product Literature |
---|
Selector Guide |
Product Sheet |
Tradeshow Brochure |
Product Overview |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thin Film, 2K, 0.1%, 0.1W, 0603 | Newark Electronics |
Res Thin Film 0603 2K Ohm 0.1% 0.1W(1/10W) ▒5ppm/C Sulfur Resistant Pad SMD | Future Electronics |
SMD Chip Resistor, 2 kOhm, ± 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, Ultra Precision | Avnet America |
RES, THIN FILM, 2K, 0.1%, 0.1W, 0603 | Farnell |
SMD Chip Resistor, 2 kOhm, � 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, Ultra Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPU06032K00BZEN00?
Additional datasheets, footprints and schematics for TNPU06032K00BZEN00 are listed on our Part Details page. You can also find images and similar parts to TNPU06032K00BZEN00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPU06032K00BZEN00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPU06032K00BZEN00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPU06032K00BZEN00 fall under?
The TNPU06032K00BZEN00 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPU06032K00BZEN00 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPU06032K00BZEN00 you can contact the distributor directly for product support, shipping queries etc.
Is the TNPU06032K00BZEN00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPU06032K00BZEN00 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for TNPU06032K00BZEN00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPU06032K00BZEN00 often in real-time on the comparison pages.
What if I can't find stock of TNPU06032K00BZEN00?
You can fill out our help required form which you can use to request a quote for TNPU06032K00BZEN00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.