Status: | Unknown |
---|---|
Series: | TNPU e3 Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 1kohm |
Product Range | TNPU e3 Series |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.05% |
Temperature Coefficient | ± 5ppm/K |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Resistor Mounting | Surface Mount Device |
Surface Mount Chip Resistor, Thin Film, Tnpu Series, 1 Kohm, 100 Mw, 0.05%, 75 V Rohs Compliant: Yes |Vishay TNPU06031K00AZEN | Newark Electronics |
RES, 1K, 0.05%, 0.1W, 0603, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a TNPU06031K00AZEN?
Additional datasheets, footprints and schematics for TNPU06031K00AZEN are listed on our Part Details page. You can also find images and similar parts to TNPU06031K00AZEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPU06031K00AZEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPU06031K00AZEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPU06031K00AZEN fall under?
The TNPU06031K00AZEN is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to TNPU06031K00AZEN when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPU06031K00AZEN you can contact the distributor directly for product support, shipping queries etc.
Is the TNPU06031K00AZEN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNPU06031K00AZEN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TNPU06031K00AZEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPU06031K00AZEN often in real-time on the comparison pages.
What if I can't find stock of TNPU06031K00AZEN?
You can fill out our help required form which you can use to request a quote for TNPU06031K00AZEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.